Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 742792012

Description
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 4A 8mOhm
Request a Quote Datasheet
Description
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 4A 8mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-4636-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4636-6-ND
Ferrite Beads and Chips 732-4636-6-ND
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 4A 8mOhm

33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 4A 8mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4636-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4636-2-ND
Ferrite Beads and Chips 732-4636-2-ND
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 4A 8mOhm

33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 4A 8mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4636-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4636-1-ND
Ferrite Beads and Chips 732-4636-1-ND
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 4A 8mOhm

33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 4A 8mOhm

Buy Now Datasheet
Ferrite Beads - 1241845P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1241845P
Ferrite Beads 1241845P
Wurth Elektronik 742792012 Ferrite Bead

Wurth Elektronik 742792012 Ferrite Bead

Supplier's Site
Ferrite Beads - 1449792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1449792
Ferrite Beads 1449792
Wurth Elektronik 742792012 Ferrite Bead

Wurth Elektronik 742792012 Ferrite Bead

Supplier's Site
Ferrite Bead, 33R, 4A, 0805; Ferrite Case Style Wurth Elektronik - 24AC5578 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 33R, 4A, 0805; Ferrite Case Style Wurth Elektronik
24AC5578
Ferrite Bead, 33R, 4A, 0805; Ferrite Case Style Wurth Elektronik 24AC5578
FERRITE BEAD, 33R, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:33ohm; DC Current Rating:4A; Product Range:WE-CBF Series; DC Resistance Max:0.008ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 33R, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:33ohm; DC Current Rating:4A; Product Range:WE-CBF Series; DC Resistance Max:0.008ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.008Ohm, 4A, 0805; Ferrite Case Style Wurth Elektronik - 78R5636 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.008Ohm, 4A, 0805; Ferrite Case Style Wurth Elektronik
78R5636
Ferrite Bead, 0.008Ohm, 4A, 0805; Ferrite Case Style Wurth Elektronik 78R5636
FERRITE BEAD, 0.008OHM, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:58ohm; DC Current Rating:4A; Product Range:WE-CBF Series; DC Resistance Max:0.008ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.008OHM, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:58ohm; DC Current Rating:4A; Product Range:WE-CBF Series; DC Resistance Max:0.008ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 732-4636-6-ND 1241845P 1449792 24AC5578 78R5636
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads Ferrite Bead, 33R, 4A, 0805; Ferrite Case Style Wurth Elektronik Ferrite Bead, 0.008Ohm, 4A, 0805; Ferrite Case Style Wurth Elektronik
DCR 0.0080 ohms 0.0080 ohms 0.0080 ohms
Rated DC Current 4000 milliamps 4000 milliamps 4000 milliamps 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1462593 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers