WE-FLAT Ferrite for Flexible Printed Cir
FLAT FERRITE CORE, 23OHM, 11MM X 0.5MM ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Ceramic Materials | Electroceramics |
| Product Number | 484929 | 75AJ2583 |
| Product Name | Ferrite Cores | Flat Ferrite Core, 23Ohm, 11Mm X 0.5Mm Rohs Compliant Wurth Elektronik |
| Material Type | 4W620 | Ferrite |