The Wurth WE-UKW series of 6-hole ferrite beads offers 4 different material options available for interference suppression. These ferrite beads are available in 1 to 3 turns, where the impedance increases with the number of turns. These ferrite beads are ideal for use in PCs, text processing and other digital devices, offering protection against radio frequency interference.
Horizontal or vertical turns available. Available in 1 to 3 turns
Package Type = Radial
Impedance at 25 MHz = 920Ohms
Impedance at 100 MHz = 961Ohms
Current Rating = 3A
Type = Ferrite Bead
Dimensions = 6 (Dia.) x 10mm
Height = 10mm
Diameter = 6mm
Series = WE-UKW
Material = Ferrite
Delivery on production packaging - Bag. This product is non-returnable.
The Wurth WE-UKW series of 6-hole ferrite beads offers 4 different material options available for interference suppression. These ferrite beads are available in 1 to 3 turns, where the impedance increases with the number of turns. These ferrite beads are ideal for use in PCs, text processing and other digital devices, offering protection against radio frequency interference.
Horizontal or vertical turns available. Available in 1 to 3 turns
Package Type = Radial
Impedance at 25 MHz = 920Ohms
Impedance at 100 MHz = 961Ohms
Current Rating = 3A
Type = Ferrite Bead
Dimensions = 6 (Dia.) x 10mm
Height = 10mm
Diameter = 6mm
Series = WE-UKW
Material = Ferrite
961 Ohms @ 100MHz 1 Ferrite Bead Radial 3A
FERRITE BEAD, 961OHM, RADIAL LEADED ROHS COMPLIANT: YES
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
Product Number | 8997286P | 732-7191-ND | 66AH4085 |
Product Name | Ferrite Beads and Chips | Ferrite Bead, 961Ohm, Radial Leaded Rohs Compliant Wurth Elektronik | |
Rated DC Current | 3000 milliamps | 3000 milliamps | |
Impedance | 961 ohms | ||
EIA Case Size | Radial |