From Wurth Elektronik, these ferrite beads are used for suppressing high-frequency interference in electronic circuits. The chokes support a constant current of 3A, though 5A is possible for short periods. Different core materials result in different suppression profiles. These through-hole ferrite beads are suitable for various electronics applications.
Package Type = Axial
Impedance at 25 MHz = 598Ohms
Impedance at 100 MHz = 800Ohms
Current Rating = 3A
Type = Ferrite Bead
Dimensions = 6 (Dia.) x 10mm
Height = 10mm
Diameter = 6mm
Material = Ferrite
Series = WE-UKW
FERRITE BEAD, 800 OHM, AXIAL LEADED ROHS COMPLIANT: YES
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
Product Number | 1241519 | 66AH4078 |
Product Name | Ferrite Bead, 800 Ohm, Axial Leaded Rohs Compliant Wurth Elektronik | |
Rated DC Current | 3000 milliamps |