Ferrite core 40mm 66 Ohm@100MHz
FERRITE CORE, FLAT CABLE, 40MM; Impedance:66ohm; Frequency Min:-; Frequency Max:-; Product Range:WE-FLAT Series RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Ceramic Materials | Electroceramics |
| Product Number | 484963 | 46T8761 |
| Product Name | Ferrite Cores | Ferrite Core, Flat Cable, 40Mm; Impedance Wurth Elektronik |
| Material Type | 4W620 | Ferrite |