Wurth Elektronik GmbH & Co. KG Electrical Cable/Wire 74271131

Description
FERRITE CORE, SPLIT, 7.5MM, 246OHM/100MHZ, 1GHZ; CABLE DIAMETER MAX:7.5MM; FREQUENCY MIN:1MHZ; FREQUENCY MAX:1GHZ; PRODUCT RANGE:STAR-TEC SERIES; FERRITE CASE STYLE:SPLIT CORE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
FERRITE CORE, SPLIT, 7.5MM, 246OHM/100MHZ, 1GHZ; CABLE DIAMETER MAX:7.5MM; FREQUENCY MIN:1MHZ; FREQUENCY MAX:1GHZ; PRODUCT RANGE:STAR-TEC SERIES; FERRITE CASE STYLE:SPLIT CORE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 31527736 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
31527736
Electrical Cable/Wire 31527736
FERRITE CORE, SPLIT, 7.5MM, 246OHM/100MHZ, 1GHZ; CABLE DIAMETER MAX:7.5MM; FREQUENCY MIN:1MHZ; FREQUENCY MAX:1GHZ; PRODUCT RANGE:STAR-TEC SERIES; FERRITE CASE STYLE:SPLIT CORE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FERRITE CORE, SPLIT, 7.5MM, 246OHM/100MHZ, 1GHZ; CABLE DIAMETER MAX:7.5MM; FREQUENCY MIN:1MHZ; FREQUENCY MAX:1GHZ; PRODUCT RANGE:STAR-TEC SERIES; FERRITE CASE STYLE:SPLIT CORE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 31527736
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-10M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6407A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details