Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROCERAMICS
WURTH ELEKTRONIK GMBH & CO. KG
7427028 -- SPLIT CORE FERRITE, 26.5MM, 200 OHM ROHS COMPLIANT WURTH ELEKTRONIK
Wurth Elektronik GmbH & Co. KG
Split Core Ferrite, 26.5Mm, 200 Ohm Rohs Compliant Wurth Elektronik
7427028
Description
SPLIT CORE FERRITE, 26.5MM, 200 OHM ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
SPLIT CORE FERRITE, 26.5MM, 200 OHM ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 26.5Mm, 200 Ohm Rohs Compliant Wurth Elektronik
75AJ2550
Split Core Ferrite, 26.5Mm, 200 Ohm Rohs Compliant Wurth Elektronik
75AJ2550
SPLIT CORE FERRITE, 26.5MM, 200 OHM ROHS COMPLIANT: YES
SPLIT CORE FERRITE, 26.5MM, 200 OHM ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electroceramics
Product Number
75AJ2550
Product Name
Split Core Ferrite, 26.5Mm, 200 Ohm Rohs Compliant Wurth Elektronik
Material Type
Ferrite
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
KLCJ Custom Module
View Details
Xiamen Innovacera Advanced Materials Co., Ltd.
Hermetic Optoelectronic Packaging Solutions
Specs
Applications
Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features
Hard; Insulation resistance 500V DC
View Details
Knowles Precision Devices
High-K Ceramic Substrates & Plates
Specs
Material Type
Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form
BarStock
Applications
Electronics or semiconductors
View Details
MacDermid Alpha Electronics Solutions
STAYSTIK ® 472
View Details