Wurth Elektronik GmbH & Co. KG Cable Ferrites 74270121

Description
"Solid Free Hanging Ferrite Core 50Ohm @ 100MHz ID 0.452"" Dia (11.50mm) OD 0.748"" Dia (19.00mm) Length 0.315"" (8.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 50Ohm @ 100MHz ID 0.452"" Dia (11.50mm) OD 0.748"" Dia (19.00mm) Length 0.315"" (8.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 732-1526-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
732-1526-ND
Cable Ferrites 732-1526-ND
"Solid Free Hanging Ferrite Core 50Ohm @ 100MHz ID 0.452"" Dia (11.50mm) OD 0.748"" Dia (19.00mm) Length 0.315"" (8.00mm)"

"Solid Free Hanging Ferrite Core 50Ohm @ 100MHz ID 0.452"" Dia (11.50mm) OD 0.748"" Dia (19.00mm) Length 0.315"" (8.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 732-1526-ND
Product Name Cable Ferrites
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2CY0150ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 450 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-0603CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers