Wurth Elektronik GmbH & Co. KG Cable Ferrites 74270113

Description
"Solid Free Hanging Ferrite Core 126Ohm @ 100MHz ID 0.197"" Dia (5.00mm) OD 0.453"" Dia (11.50mm) Length 0.354"" (9.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 126Ohm @ 100MHz ID 0.197"" Dia (5.00mm) OD 0.453"" Dia (11.50mm) Length 0.354"" (9.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 732-1518-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
732-1518-ND
Cable Ferrites 732-1518-ND
"Solid Free Hanging Ferrite Core 126Ohm @ 100MHz ID 0.197"" Dia (5.00mm) OD 0.453"" Dia (11.50mm) Length 0.354"" (9.00mm)"

"Solid Free Hanging Ferrite Core 126Ohm @ 100MHz ID 0.197"" Dia (5.00mm) OD 0.453"" Dia (11.50mm) Length 0.354"" (9.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 732-1518-ND
Product Name Cable Ferrites
Impedance 126 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 150MHz 0.3A Inductor and Choke - 71-0603CS-R12XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2AY0220ANTR-ND - DigiKey
Specs
DCR 0.2500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers