Wurth Elektronik GmbH & Co. KG Ferrite Beads 742700726

Description
Wurth Elektronik 742700726 Ferrite Bead
Request a Quote Datasheet
Description
Wurth Elektronik 742700726 Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2651677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2651677
Ferrite Beads 2651677
Wurth Elektronik 742700726 Ferrite Bead

Wurth Elektronik 742700726 Ferrite Bead

Supplier's Site
Ferrite Beads - 2651676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2651676
Ferrite Beads 2651676
Wurth Elektronik 742700726 Ferrite Bead

Wurth Elektronik 742700726 Ferrite Bead

Supplier's Site
Cable Ferrites - 732-3992-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
732-3992-ND
Cable Ferrites 732-3992-ND
"Solid Free Hanging Ferrite Core 278Ohm @ 100MHz ID 0.157"" Dia (4.00mm) OD 0.315"" Dia (8.00mm) Length 1.181"" (30.00mm)"

"Solid Free Hanging Ferrite Core 278Ohm @ 100MHz ID 0.157"" Dia (4.00mm) OD 0.315"" Dia (8.00mm) Length 1.181"" (30.00mm)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 2651677 732-3992-ND
Product Name Ferrite Beads Cable Ferrites
Operating Temperature -25 C (-13 F)
Core Material Ferrite
Impedance 278 ohms 224 ohms
Lead Style Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details