Wurth Elektronik GmbH & Co. KG Cable Ferrites 742700713

Description
"Solid Free Hanging Ferrite Core 58Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.50mm) Length 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 58Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.50mm) Length 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 732-3994-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
732-3994-ND
Cable Ferrites 732-3994-ND
"Solid Free Hanging Ferrite Core 58Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.50mm) Length 0.197"" (5.00mm)"

"Solid Free Hanging Ferrite Core 58Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.50mm) Length 0.197"" (5.00mm)"

Buy Now Datasheet
Ferrite Beads - 2651671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2651671
Ferrite Beads 2651671
Wurth Elektronik 742700713 Ferrite Bead

Wurth Elektronik 742700713 Ferrite Bead

Supplier's Site
Ferrite Beads - 2651673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2651673
Ferrite Beads 2651673
Wurth Elektronik 742700713 Ferrite Bead

Wurth Elektronik 742700713 Ferrite Bead

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 732-3994-ND 2651671
Product Name Cable Ferrites Ferrite Beads
Impedance 54 ohms 58 ohms
Bead Form Factor Solid
Packing Method Tray
Operating Temperature -25 C (-13 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details