Wurth Elektronik GmbH & Co. KG Cable Ferrites 74270062

Description
"Solid Free Hanging Ferrite Core 311Ohm @ 100MHz ID 0.240"" Dia (6.10mm) OD 0.472"" Dia (12.00mm) Length 1.772"" (45.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 311Ohm @ 100MHz ID 0.240"" Dia (6.10mm) OD 0.472"" Dia (12.00mm) Length 1.772"" (45.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 732-13446-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
732-13446-ND
Cable Ferrites 732-13446-ND
"Solid Free Hanging Ferrite Core 311Ohm @ 100MHz ID 0.240"" Dia (6.10mm) OD 0.472"" Dia (12.00mm) Length 1.772"" (45.00mm)"

"Solid Free Hanging Ferrite Core 311Ohm @ 100MHz ID 0.240"" Dia (6.10mm) OD 0.472"" Dia (12.00mm) Length 1.772"" (45.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 732-13446-ND
Product Name Cable Ferrites
Impedance 307 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176493-3 - TE Connectivity
Specs
Impedance 52 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.18uH 100MHz 0.24A Inductor and Choke - 71-0603CS-R18XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers