Wurth Elektronik GmbH & Co. KG Cable Ferrites 7427004

Description
"Solid Free Hanging Ferrite Core 258Ohm @ 100MHz ID 0.248"" Dia (6.30mm) OD 0.555"" Dia (14.10mm) Length 1.126"" (28.60mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 258Ohm @ 100MHz ID 0.248"" Dia (6.30mm) OD 0.555"" Dia (14.10mm) Length 1.126"" (28.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 732-1547-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
732-1547-ND
Cable Ferrites 732-1547-ND
"Solid Free Hanging Ferrite Core 258Ohm @ 100MHz ID 0.248"" Dia (6.30mm) OD 0.555"" Dia (14.10mm) Length 1.126"" (28.60mm)"

"Solid Free Hanging Ferrite Core 258Ohm @ 100MHz ID 0.248"" Dia (6.30mm) OD 0.555"" Dia (14.10mm) Length 1.126"" (28.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 732-1547-ND
Product Name Cable Ferrites
Impedance 279 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 1-2176492-2 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.2800 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.0068uH 250MHz 1.5A Inductor and Choke - 71-0402HP-6N8XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers