Wurth Elektronik 74270022 Ferrite Bead
Wurth Elektronik 74270022 Ferrite Bead
"Solid Free Hanging Ferrite Core 59Ohm @ 100MHz ID 0.157"" Dia (4.00mm) OD 0.236"" Dia (6.00mm) Length 0.394"" (10.00mm)"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 2651661 | 732-3980-ND |
| Product Name | Ferrite Beads | Cable Ferrites |
| Operating Temperature | -25 C (-13 F) | |
| Core Material | Ferrite | |
| Impedance | 59 ohms | 54 ohms |
| Lead Style | Axial |