Wurth Elektronik GmbH & Co. KG Ferrite Beads 74269242111

Description
Wurth Elektronik 74269242111
Request a Quote Datasheet
Description
Wurth Elektronik 74269242111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2458292P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2458292P
Ferrite Beads 2458292P
Wurth Elektronik 74269242111

Wurth Elektronik 74269242111

Supplier's Site
Ferrite Beads - 2458291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2458291
Ferrite Beads 2458291
Wurth Elektronik 74269242111

Wurth Elektronik 74269242111

Supplier's Site
Ferrite Beads - 2458292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2458292
Ferrite Beads 2458292
Wurth Elektronik 74269242111

Wurth Elektronik 74269242111

Supplier's Site
Ferrite Beads and Chips - 732-74269242111TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-74269242111TR-ND
Ferrite Beads and Chips 732-74269242111TR-ND
110 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.2A 70mOhm

110 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.2A 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-74269242111DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-74269242111DKR-ND
Ferrite Beads and Chips 732-74269242111DKR-ND
110 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.2A 70mOhm

110 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.2A 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-74269242111CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-74269242111CT-ND
Ferrite Beads and Chips 732-74269242111CT-ND
110 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.2A 70mOhm

110 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.2A 70mOhm

Buy Now Datasheet
Ferrite Bead, 0.09Ohm, 1.2A, 0402 Rohs Compliant Wurth Elektronik - 62AJ9270 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.09Ohm, 1.2A, 0402 Rohs Compliant Wurth Elektronik
62AJ9270
Ferrite Bead, 0.09Ohm, 1.2A, 0402 Rohs Compliant Wurth Elektronik 62AJ9270
FERRITE BEAD, 0.09OHM, 1.2A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 0.09OHM, 1.2A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2458292P 732-74269242111TR-ND 62AJ9270
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 0.09Ohm, 1.2A, 0402 Rohs Compliant Wurth Elektronik
Core Material Ferrite
Rated DC Current 1200 milliamps 1200 milliamps
Impedance 110 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details