Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 742692003

Description
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 450mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-4519-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4519-6-ND
Ferrite Beads and Chips 732-4519-6-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 450mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4519-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4519-2-ND
Ferrite Beads and Chips 732-4519-2-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 450mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4519-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4519-1-ND
Ferrite Beads and Chips 732-4519-1-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 450mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 450mOhm

Buy Now Datasheet
Ferrite Bead, 120 Ohm, 25%, 200Ma, 0201; Ferrite Case Style Wurth Elektronik - 97W4418 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120 Ohm, 25%, 200Ma, 0201; Ferrite Case Style Wurth Elektronik
97W4418
Ferrite Bead, 120 Ohm, 25%, 200Ma, 0201; Ferrite Case Style Wurth Elektronik 97W4418
FERRITE BEAD, 120 OHM, 25%, 200MA, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance:120ohm; DC Current Rating:200mA; Product Range:WE-TMSB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:0.6mm RoHS Compliant: Yes

FERRITE BEAD, 120 OHM, 25%, 200MA, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance:120ohm; DC Current Rating:200mA; Product Range:WE-TMSB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 732-4519-6-ND 97W4418
Product Name Ferrite Beads and Chips Ferrite Bead, 120 Ohm, 25%, 200Ma, 0201; Ferrite Case Style Wurth Elektronik
DCR 0.4500 ohms 0.4500 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176493-3 - TE Connectivity
Specs
Impedance 52 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0603LS (1608) Series Wirewound Ferrite Beads - 0603LS-101 0603LS-101XJRC , 0603LS-101XGRC - Coilcraft, Inc.
Specs
Impedance 476 ohms
DCR 0.1300 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details