"Cable Clamp, P-Type Silver Fastener 0.220"" ~ 0.268"" (5.60mm ~ 6.80mm)"
EARTHING CLIP, METALLIZED PLASTIC, 6.8MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.8mm; Cable Clamp / Clip Material:Metallized Nylon; Cable Clamp / Clip Colour:Natural; External Length:15.7mm; External RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 732-10311-ND | 26AH0939 |
| Product Name | Cable Supports and Fasteners | Earthing Clip, Metallized Plastic, 6.8Mm; Cable Clamp / Clip Type Wurth Elektronik |