HEAT-SHRINK TUBING, 2:1, 32MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.26"; I.D. Supplied - Metric:32mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:16mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 46AJ3361 |
| Product Name | Heat-Shrink Tubing, 2 Wurth Elektronik |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |