HEAT-SHRINK TUBING, 2:1, 6.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.252"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:246.1ft; Length - Metric:75m; Product Range:WA-HST Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 46AJ3337 |
| Product Name | Heat-Shrink Tubing, 2 Wurth Elektronik |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |