Wurth Elektronik GmbH & Co. KG Heat-Shrink Tubing, 3 Wurth Elektronik 71201615

Description
HEAT-SHRINK TUBING, 3:1, 1.5MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492.1ft; Length - Metric:150m; Product Range:WA-HST Series RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 3:1, 1.5MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492.1ft; Length - Metric:150m; Product Range:WA-HST Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Wurth Elektronik - 46AJ3324 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Wurth Elektronik
46AJ3324
Heat-Shrink Tubing, 3 Wurth Elektronik 46AJ3324
HEAT-SHRINK TUBING, 3:1, 1.5MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492.1ft; Length - Metric:150m; Product Range:WA-HST Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 1.5MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492.1ft; Length - Metric:150m; Product Range:WA-HST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 46AJ3324
Product Name Heat-Shrink Tubing, 3 Wurth Elektronik
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-07-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Boots - 031172-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details