Wurth Elektronik GmbH & Co. KG Screw, Pan Head, Steel, 3.5Mm; Thread Size Imperial Wurth Elektronik 70995ST33

Description
SCREW, PAN HEAD, STEEL, 3.5MM; Thread Size - Imperial:-; Thread Size - Metric:3.5mm; Screw Length:6.5mm; Fastener Material:Steel; Screw Head Style:Pan Head Phillips; Product Range:WA-SNSH Series RoHS Compliant: Yes
Description
SCREW, PAN HEAD, STEEL, 3.5MM; Thread Size - Imperial:-; Thread Size - Metric:3.5mm; Screw Length:6.5mm; Fastener Material:Steel; Screw Head Style:Pan Head Phillips; Product Range:WA-SNSH Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head, Steel, 3.5Mm; Thread Size Imperial Wurth Elektronik - 46AJ3307 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head, Steel, 3.5Mm; Thread Size Imperial Wurth Elektronik
46AJ3307
Screw, Pan Head, Steel, 3.5Mm; Thread Size Imperial Wurth Elektronik 46AJ3307
SCREW, PAN HEAD, STEEL, 3.5MM; Thread Size - Imperial:-; Thread Size - Metric:3.5mm; Screw Length:6.5mm; Fastener Material:Steel; Screw Head Style:Pan Head Phillips; Product Range:WA-SNSH Series RoHS Compliant: Yes

SCREW, PAN HEAD, STEEL, 3.5MM; Thread Size - Imperial:-; Thread Size - Metric:3.5mm; Screw Length:6.5mm; Fastener Material:Steel; Screw Head Style:Pan Head Phillips; Product Range:WA-SNSH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46AJ3307
Product Name Screw, Pan Head, Steel, 3.5Mm; Thread Size Imperial Wurth Elektronik
Head Type Pan Head; Other; Pan Head Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43909 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Specs
Head Type Other; Drive Type: Torx
Standard Drives Torx
Material Stainless Steel; Austenitic
View Details