Wurth Elektronik GmbH & Co. KG Board Supports 709656000

Description
"Board Support Snap Lock / Snap Lock Nylon 0.236"" (6.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.236"" (6.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-10364-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-10364-ND
Board Supports 732-10364-ND
"Board Support Snap Lock / Snap Lock Nylon 0.236"" (6.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.236"" (6.00mm)"

Buy Now Datasheet
Pcb Mounting, Nylon 6.6, 6Mm; Pcb Support Type Wurth Elektronik - 46AJ3279 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon 6.6, 6Mm; Pcb Support Type Wurth Elektronik
46AJ3279
Pcb Mounting, Nylon 6.6, 6Mm; Pcb Support Type Wurth Elektronik 46AJ3279
PCB MOUNTING, NYLON 6.6, 6MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6mm; External Width:4.6mm; Product Range:WA-SNSN Series RoHS Compliant: Yes

PCB MOUNTING, NYLON 6.6, 6MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6mm; External Width:4.6mm; Product Range:WA-SNSN Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10364-ND 46AJ3279
Product Name Board Supports Pcb Mounting, Nylon 6.6, 6Mm; Pcb Support Type Wurth Elektronik
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details