"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm)"
Standoffs & Spacers Snap-on 12.7 mm/4/4 WA-SNSN
PCB SPACER/SUPPORT, 12.7MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 732-12596-ND | 709622400 | 94AC5756 |
| Product Name | Board Supports | Standoffs & Spacers | Pcb Spacer/support, 12.7Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik |
| Type & Shape | PCB Support (No Hole / Solid Post) | Standoff |