Wurth Elektronik GmbH & Co. KG Board Supports 709613800

Description
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-12571-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12571-ND
Board Supports 732-12571-ND
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
709613800
Standoffs & Spacers 709613800
Standoffs & Spacers WA-SNSN Spacer 12.7mm/4.8/4.8

Standoffs & Spacers WA-SNSN Spacer 12.7mm/4.8/4.8

Buy Now Datasheet
Pcb Spacer/support, 12.7Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5731 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 12.7Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5731
Pcb Spacer/support, 12.7Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5731
PCB SPACER/SUPPORT, 12.7MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:6.9mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 12.7MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:6.9mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12571-ND 709613800 94AC5731
Product Name Board Supports Standoffs & Spacers Pcb Spacer/support, 12.7Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
1/4 Hex M-F Standoff - 1963 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Hexagonal Spacer With #8-32 Thread, Made from Stainless Steel - A 9X43-E83212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details