Wurth Elektronik GmbH & Co. KG Board Supports 709404500

Description
"Board Support Snap Fit / Snap Lock Nylon 0.626"" (15.90mm)"
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.626"" (15.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-12532-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12532-ND
Board Supports 732-12532-ND
"Board Support Snap Fit / Snap Lock Nylon 0.626"" (15.90mm)"

"Board Support Snap Fit / Snap Lock Nylon 0.626"" (15.90mm)"

Buy Now Datasheet
PCB Supports - 1842236 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1842236
PCB Supports 1842236
Wurth Elektronik 709404500

Wurth Elektronik 709404500

Supplier's Site
PCB Supports - 1842935 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1842935
PCB Supports 1842935
Wurth Elektronik 709404500

Wurth Elektronik 709404500

Supplier's Site
Pcb Spacer/support, 15.9Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5692 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 15.9Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5692
Pcb Spacer/support, 15.9Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5692
PCB SPACER/SUPPORT, 15.9MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:5.4mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 15.9MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:5.4mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
709404500
Standoffs & Spacers 709404500
Standoffs & Spacers WA-SNSN Spacer 15.9mm

Standoffs & Spacers WA-SNSN Spacer 15.9mm

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12532-ND 1842236 94AC5692 709404500
Product Name Board Supports PCB Supports Pcb Spacer/support, 15.9Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details