Wurth Elektronik GmbH & Co. KG Board Supports 709264000

Description
"Board Support Snap Lock / Screw Mount Nylon 0.421"" (10.70mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Screw Mount Nylon 0.421"" (10.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-12521-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12521-ND
Board Supports 732-12521-ND
"Board Support Snap Lock / Screw Mount Nylon 0.421"" (10.70mm)"

"Board Support Snap Lock / Screw Mount Nylon 0.421"" (10.70mm)"

Buy Now Datasheet
PCB Supports - 1843059 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1843059
PCB Supports 1843059
Snap-on stop spacer self-adhesive 9,9 mm

Snap-on stop spacer self-adhesive 9,9 mm

Supplier's Site
PCB Supports - 1842288 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1842288
PCB Supports 1842288
Snap-on stop spacer self-adhesive 9,9 mm

Snap-on stop spacer self-adhesive 9,9 mm

Supplier's Site
Pcb Spacer/support, 9.9Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5681 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 9.9Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5681
Pcb Spacer/support, 9.9Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5681
PCB SPACER/SUPPORT, 9.9MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.9mm; External Width:7mm; Product Range:WA-SNAD Series; SVHC:No SVHC (15- RoHS Compliant: Yes

PCB SPACER/SUPPORT, 9.9MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.9mm; External Width:7mm; Product Range:WA-SNAD Series; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
709264000
Standoffs & Spacers 709264000
Standoffs & Spacers WA-SNAD 9.9mm

Standoffs & Spacers WA-SNAD 9.9mm

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12521-ND 1843059 94AC5681 709264000
Product Name Board Supports PCB Supports Pcb Spacer/support, 9.9Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details