Wurth Elektronik GmbH & Co. KG PCB Spacers 702931000

Description
Wurth Elektronik 702931000
Request a Quote Datasheet
Description
Wurth Elektronik 702931000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 1842744 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1842744
PCB Spacers 1842744
Wurth Elektronik 702931000

Wurth Elektronik 702931000

Supplier's Site
PCB Spacers - 1842372 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1842372
PCB Spacers 1842372
Wurth Elektronik 702931000

Wurth Elektronik 702931000

Supplier's Site
Board Supports - 732-12499-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12499-ND
Board Supports 732-12499-ND
"Board Support Snap Fit / Snap Fit Nylon 0.252"" (6.40mm)"

"Board Support Snap Fit / Snap Fit Nylon 0.252"" (6.40mm)"

Buy Now Datasheet
Pcb Spacer/support, 6.4Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5660 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 6.4Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5660
Pcb Spacer/support, 6.4Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5660
PCB SPACER/SUPPORT, 6.4MM, NYLON 6.6; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:6.4mm; Product Range:WA-SNSR Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 6.4MM, NYLON 6.6; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:6.4mm; Product Range:WA-SNSR Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
702931000
Standoffs & Spacers 702931000
Standoffs & Spacers Self-retain spacer 7.9mm WA-SNSR

Standoffs & Spacers Self-retain spacer 7.9mm WA-SNSR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1842744 732-12499-ND 94AC5660 702931000
Product Name PCB Spacers Board Supports Pcb Spacer/support, 6.4Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details