Wurth Elektronik GmbH & Co. KG Board Supports 701526500

Description
"Board Support Snap Fit / Snap Fit Nylon 0.866"" (22.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Fit Nylon 0.866"" (22.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-12491-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12491-ND
Board Supports 732-12491-ND
"Board Support Snap Fit / Snap Fit Nylon 0.866"" (22.00mm)"

"Board Support Snap Fit / Snap Fit Nylon 0.866"" (22.00mm)"

Buy Now Datasheet
Pcb Spacer/support, 22Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5652 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 22Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5652
Pcb Spacer/support, 22Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5652
PCB SPACER/SUPPORT, 22MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22mm; External Width:5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER/SUPPORT, 22MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22mm; External Width:5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
701526500
Standoffs & Spacers 701526500
Standoffs & Spacers WA-SNSN Spacer 22mm/4/4

Standoffs & Spacers WA-SNSN Spacer 22mm/4/4

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12491-ND 94AC5652 701526500
Product Name Board Supports Pcb Spacer/support, 22Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details