Wurth Elektronik GmbH & Co. KG Board Supports 701526000

Description
"Board Support Snap Fit / Snap Fit Nylon 0.748"" (19.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Fit Nylon 0.748"" (19.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-12490-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12490-ND
Board Supports 732-12490-ND
"Board Support Snap Fit / Snap Fit Nylon 0.748"" (19.00mm)"

"Board Support Snap Fit / Snap Fit Nylon 0.748"" (19.00mm)"

Buy Now Datasheet
Pcb Spacer/support, 19Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5651 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 19Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5651
Pcb Spacer/support, 19Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5651
PCB SPACER/SUPPORT, 19MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19mm; External Width:5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER/SUPPORT, 19MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19mm; External Width:5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
701526000
Standoffs & Spacers 701526000
Standoffs & Spacers WA-SNSN Spacer 19mm/4/4

Standoffs & Spacers WA-SNSN Spacer 19mm/4/4

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12490-ND 94AC5651 701526000
Product Name Board Supports Pcb Spacer/support, 19Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Round Spacer With .171 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1716 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details