Wurth Elektronik GmbH & Co. KG Board Supports 701523500

Description
"Board Support Snap Fit / Snap Fit Nylon 0.374"" (9.50mm)"
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Fit Nylon 0.374"" (9.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-12485-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12485-ND
Board Supports 732-12485-ND
"Board Support Snap Fit / Snap Fit Nylon 0.374"" (9.50mm)"

"Board Support Snap Fit / Snap Fit Nylon 0.374"" (9.50mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
701523500
Standoffs & Spacers 701523500
Standoffs & Spacers WA-SNSN Spacer 9.5mm/4/4

Standoffs & Spacers WA-SNSN Spacer 9.5mm/4/4

Buy Now Datasheet
Pcb Spacer/support, 9.5Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5646 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 9.5Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5646
Pcb Spacer/support, 9.5Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5646
PCB SPACER/SUPPORT, 9.5MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER/SUPPORT, 9.5MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12485-ND 701523500 94AC5646
Product Name Board Supports Standoffs & Spacers Pcb Spacer/support, 9.5Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
PCB Supports - 3035324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Aluminum Standoffs - BSOA-024-30 - bisco industries
Specs
Type & Shape Standoff
View Details