Wurth Elektronik GmbH & Co. KG Board Supports 701522500

Description
"Board Support Snap Fit / Snap Fit Nylon 0.276"" (7.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Fit Nylon 0.276"" (7.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-12483-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12483-ND
Board Supports 732-12483-ND
"Board Support Snap Fit / Snap Fit Nylon 0.276"" (7.00mm)"

"Board Support Snap Fit / Snap Fit Nylon 0.276"" (7.00mm)"

Buy Now Datasheet
Pcb Spacer/support, 7Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5644 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 7Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5644
Pcb Spacer/support, 7Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5644
PCB SPACER/SUPPORT, 7MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7mm; External Width:5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER/SUPPORT, 7MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7mm; External Width:5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
701522500
Standoffs & Spacers 701522500
Standoffs & Spacers WA-SNSN Spacer 7mm/4/4

Standoffs & Spacers WA-SNSN Spacer 7mm/4/4

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12483-ND 94AC5644 701522500
Product Name Board Supports Pcb Spacer/support, 7Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-8632-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details