"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Through Hole"
DC POWER CONN, JACK, 2MM, 3A; Gender:Jack; Current Rating:3A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-5931-ND | 46Y9504 |
| Product Name | Power Connectors | Dc Power Conn, Jack, 2Mm, 3A; Gender Wurth Elektronik |
| Connector Type | Jack | |
| Gender | Male / Plug | Female / Jack |
| Mounting | Through Hole | Panel Mount |