"Power Barrel Connector Jack 0.70mm ID (0.028""), 2.35mm OD (0.093"") EIAJ-1 Through Hole, Right Angle"
CONNECTOR, POWER ENTRY, JACK, 2A, 12VDC; Gender:Jack; Current Rating:2A; Pin Diameter:0.65mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-5920-ND | 46Y9495 |
| Product Name | Power Connectors | Connector, Power Entry, Jack, 2A, 12Vdc; Gender Wurth Elektronik |
| Connector Type | Jack | |
| Gender | Male / Plug | Female / Jack |
| Mounting | Through Hole, Right Angle | Through Hole Mount |