9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
SMT Micro SD Card Connector, Push & Push
SMT Micro SD Card Connector, Push & Push
MICRO SD CARD, PUSH-PUSH, 8POS, SMT ROHS COMPLIANT: YES
MICRO SD CARD, PUSH-PUSH, 8POS, SMT ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-693071030811DKR-ND | 2019071 | 09AJ7917 |
| Product Name | PC Card Sockets | Memory Card Connectors | Micro Sd Card, Push-Push, 8Pos, Smt Rohs Compliant Wurth Elektronik |
| Connector Type | Connector and Ejector | Micro Connector and Nano Connector | |
| Mounting | Surface Mount, Right Angle | ||
| Number of Contacts | 9 # |