6 Position Card Connector NANO SIM Surface Mount, Right Angle Gold
6 Position Card Connector NANO SIM Surface Mount, Right Angle Gold
6 Position Card Connector NANO SIM Surface Mount, Right Angle Gold
Nano SIM Card WR-CRD, PushPull
Nano SIM Card WR-CRD, PushPull
CONN, NANO SIM, PUSH-PULL, 6POS; Product Range:WR-CRD Series; Connector Type:Nano SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CONN, NANO SIM, PUSH-PULL, 6POS; Product Range:WR-CRD Series; Connector Type:Nano SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-5954-1-ND | 1622283P | 1622283 | 52Y1273 |
| Product Name | PC Card Sockets | Memory Card Connectors | Memory Card Connectors | Conn, Nano Sim, Push-Pull, 6Pos; Product Range Wurth Elektronik |
| Connector Type | Connector | Micro Connector and Nano Connector | ||
| Mounting | Surface Mount, Right Angle | Surface mount | ||
| Number of Contacts | 6 # | 7 # | ||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack |