8 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
8 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
8 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Micro SIM Card Hinge Type WR-CRD
Micro SIM Card Hinge Type WR-CRD
CONN, MICRO SIM, HINGE, 8POS; Memory / Card Type:Micro SIM; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:WR-CRD Series RoHS Compliant: Yes
CONN, MICRO SIM, HINGE, 8POS; Product Range:WR-CRD Series; Connector Type:Micro SIM; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-5957-6-ND | 1622295 | 1622295P | 46Y2830 |
| Product Name | PC Card Sockets | Memory Card Connectors | Memory Card Connectors | Conn, Micro Sim, Hinge, 8Pos; Memory / Card Type Wurth Elektronik |
| Connector Type | Connector and Ejector | Micro Connector and Nano Connector | ||
| Mounting | Surface Mount, Right Angle | Surface mount | ||
| Number of Contacts | 8 # | 8 # | ||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack |