USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle
USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle
USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle
MICRO USB CONN, 3.0 TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:10Position
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-3151-6-ND | 7480914P | 7480914 | 26T3615 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors | Micro Usb Conn, 3.0 Type B, Rcpt, Smt; Usb Connector Type Wurth Elektronik |
| Category | USB | USB | ||
| Connector Type | USB - micro B | USB | USB B | Micro Connector and Nano Connector; USB |
| Gender | Female / Jack | Female / Jack | Male / Plug; Female / Jack | |
| Mounting | Surface Mount, Right Angle | Surface mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts |