USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Through Hole, Right Angle
USB CONNECTOR, 3.0 TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:18Ways; Connector Mounting:Through Hole Mount; Orientation:Horizont
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-3156-ND | 7480901 | 7480901P | 47AC7375 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors | Usb Connector, 3.0 Type A, Rcpt, Tht; Usb Connector Type Wurth Elektronik |
| Category | USB | |||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through hole | Through Hole Mount | |
| Voltage Rating | 30 volts | 30 volts | ||
| Current Rating | 0.2 to 1.8 amps |