Wurth Elektronik GmbH & Co. KG Headers, Plugs and Sockets 691701500002B

Description
"2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 732-691701500002BCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
732-691701500002BCT-ND
Headers, Plugs and Sockets 732-691701500002BCT-ND
"2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"

"2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"

Buy Now Datasheet
Headers, Plugs and Sockets - 732-691701500002BTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
732-691701500002BTR-ND
Headers, Plugs and Sockets 732-691701500002BTR-ND
"2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"

"2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"

Buy Now Datasheet
Headers, Plugs and Sockets - 732-691701500002BDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
732-691701500002BDKR-ND
Headers, Plugs and Sockets 732-691701500002BDKR-ND
TERM BLOCK HDR 2POS 5.08MM

TERM BLOCK HDR 2POS 5.08MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 732-691701500002BCT-ND
Product Name Headers, Plugs and Sockets
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-053007-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCV-FYG-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51874-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details