Wurth Elektronik GmbH & Co. KG Terminal Blocks - Wire to Board 691508110306

Description
TERM BLOCK 6POS 3.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 732-5967-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
732-5967-2-ND
Terminal Blocks - Wire to Board 732-5967-2-ND
TERM BLOCK 6POS 3.5MM SMD

TERM BLOCK 6POS 3.5MM SMD

Supplier's Site Datasheet
Terminal Blocks - Wire to Board - 732-5967-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
732-5967-6-ND
Terminal Blocks - Wire to Board 732-5967-6-ND
TERM BLOCK 6POS 3.5MM SMD

TERM BLOCK 6POS 3.5MM SMD

Supplier's Site Datasheet
Terminal Blocks - Wire to Board - 732-5967-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
732-5967-1-ND
Terminal Blocks - Wire to Board 732-5967-1-ND
TERM BLOCK 6POS 3.5MM SMD

TERM BLOCK 6POS 3.5MM SMD

Supplier's Site Datasheet
 - 1224889 - RS Components, Ltd.
Corby, Northants, United Kingdom
WR-TBL 5081 series PCB SMT mount terminal blocks with a 3.5mm pitch and a wire entry horizontal to the PCB. These 5081 series 3.5mm terminal blocks have a pressure clamp system for a secure connection to the conductor using an M2 screw and tin plated brass clamp. The housings of these PCB terminal blocks are made from grey UL94-V0 LCP and feature alignment pegs to assist with positioning on the PCB during the soldering process. These 5081 series 3.5mm SMT terminal blocks will accept solid and stranded wire sizes of 30-16 AWG (0.05 to 2mm²) Number of Contacts = 6 Pitch = 3.5mm Number of Rows = 1 Mounting Type = Surface Mount Gender = Male Termination Method = Solder Type = PCB Terminal Block Current Rating = 10A Body Orientation = Horizontal Colour = Black

WR-TBL 5081 series PCB SMT mount terminal blocks with a 3.5mm pitch and a wire entry horizontal to the PCB. These 5081 series 3.5mm terminal blocks have a pressure clamp system for a secure connection to the conductor using an M2 screw and tin plated brass clamp. The housings of these PCB terminal blocks are made from grey UL94-V0 LCP and feature alignment pegs to assist with positioning on the PCB during the soldering process. These 5081 series 3.5mm SMT terminal blocks will accept solid and stranded wire sizes of 30-16 AWG (0.05 to 2mm²)
Number of Contacts = 6
Pitch = 3.5mm
Number of Rows = 1
Mounting Type = Surface Mount
Gender = Male
Termination Method = Solder
Type = PCB Terminal Block
Current Rating = 10A
Body Orientation = Horizontal
Colour = Black

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 732-5967-2-ND 1224889
Product Name Terminal Blocks - Wire to Board
Mounting Options PCB PCB
Features Board Guide, Mounting Flange
Operating Temperature -40 to 130 C (-40 to 266 F)
# of Contacts 6 6
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Contact Element - RF/RL - Schmersal Inc.
Specs
Termination Options Screw Clamp
Features Terminal Plug
Approvals cULus, EAC
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 31.034 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details