Wurth Elektronik GmbH & Co. KG Terminal Blocks - Wire to Board 691416500006

Description
5.08 MM TERMINAL BLOCK, VERTICAL
Request a Quote Datasheet
Description
5.08 MM TERMINAL BLOCK, VERTICAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 732-691416500006-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
732-691416500006-ND
Terminal Blocks - Wire to Board 732-691416500006-ND
5.08 MM TERMINAL BLOCK, VERTICAL

5.08 MM TERMINAL BLOCK, VERTICAL

Buy Now Datasheet
PCB Terminal Blocks - 1918640 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1918640
PCB Terminal Blocks 1918640
Wurth Elektronik 691416500006

Wurth Elektronik 691416500006

Supplier's Site
PCB Terminal Blocks - 1918640P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1918640P
PCB Terminal Blocks 1918640P
Wurth Elektronik 691416500006

Wurth Elektronik 691416500006

Supplier's Site
PCB Terminal Blocks - 1915906 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1915906
PCB Terminal Blocks 1915906
Wurth Elektronik 691416500006

Wurth Elektronik 691416500006

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 732-691416500006-ND 1918640 1918640P
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks PCB Terminal Blocks
Mounting Options PCB PCB; Through hole PCB
Operating Temperature -30 to 120 C (-22 to 248 F)
# of Contacts 6 6 6
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 90° 180°; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.961 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Through terminal block - 2002-6301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers