Wurth Elektronik GmbH & Co. KG Terminal Blocks - Wire to Board 691412420004

Description
TERM BLOCK 4POS 45DEG 7.62MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 45DEG 7.62MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 732-11149-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
732-11149-ND
Terminal Blocks - Wire to Board 732-11149-ND
TERM BLOCK 4POS 45DEG 7.62MM PCB

TERM BLOCK 4POS 45DEG 7.62MM PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691412420004
Fixed Terminal Blocks 691412420004
Fixed Terminal Blocks WR-TBL Md4124 7.62mm Cable Screwless

Fixed Terminal Blocks WR-TBL Md4124 7.62mm Cable Screwless

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 732-11149-ND 691412420004
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 4 4
Contacts Pitch 7.62 mm (0.30 inches) 7.62 mm (0.30 inches)
Orientation 45 Degree Entry 45 Degree Entry
Body Material Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.616 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6800 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details