TERM BLOCK 11POS 45DEG 7MM PCB
Fixed Terminal Blocks WR-TBL Md4122 7.00mm Cable Screwless
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 732-11112-ND | 691412220011 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB |
| # of Contacts | 11 | 11 |
| Contacts Pitch | 7.01 mm (0.28 inches) | 7.00 mm (0.28 inches) |
| Orientation | 45 Degree Entry | 45 Degree Entry |
| Body Material | Polyamide (PA66), Nylon 6/6 |