TERM BLK 2P SIDE ENT 10.16MM PCB
Wurth Elektronik 691411610002
Wurth Elektronik 691411610002
Wurth Elektronik 691411610002
Fixed Terminal Blocks WRTBL Md4116 10.16mm Hztl Screwlss
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 732-11095-ND | 1909643 | 1912709P | 691411610002 |
| Product Name | Terminal Blocks - Wire to Board | PCB Terminal Blocks | PCB Terminal Blocks | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB; Through hole | PCB | PCB |
| Operating Temperature | -30 to 120 C (-22 to 248 F) | |||
| # of Contacts | 2 | 2 | 2 | 4 |
| Contacts Pitch | 10.16 mm (0.40 inches) | 10.16 mm (0.40 inches) | 10.16 mm (0.40 inches) | 10.16 mm (0.40 inches) |
| Orientation | 180° | 90°; Horizontal | Horizontal |