Wurth Elektronik GmbH & Co. KG PCB Terminal Blocks 691411410002

Description
Wurth Elektronik 691411410002
Request a Quote Datasheet
Description
Wurth Elektronik 691411410002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1909619 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1909619
PCB Terminal Blocks 1909619
Wurth Elektronik 691411410002

Wurth Elektronik 691411410002

Supplier's Site
PCB Terminal Blocks - 1912914 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1912914
PCB Terminal Blocks 1912914
Wurth Elektronik 691411410002

Wurth Elektronik 691411410002

Supplier's Site
PCB Terminal Blocks - 1912914P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1912914P
PCB Terminal Blocks 1912914P
Wurth Elektronik 691411410002

Wurth Elektronik 691411410002

Supplier's Site
Terminal Blocks - Wire to Board - 732-11084-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
732-11084-ND
Terminal Blocks - Wire to Board 732-11084-ND
TERM BLK 2P SIDE ENT 7.62MM PCB

TERM BLK 2P SIDE ENT 7.62MM PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691411410002
Fixed Terminal Blocks 691411410002
Fixed Terminal Blocks WR-TBL Md4114 7.62mm Hztl Screwlss

Fixed Terminal Blocks WR-TBL Md4114 7.62mm Hztl Screwlss

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1909619 1912914P 732-11084-ND 691411410002
Product Name PCB Terminal Blocks PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB; Through hole PCB PCB PCB
Termination Options Solder Screw Clamp; Screwless
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94V-0
# of Contacts 2 2 2 2
Contacts Pitch 7.62 mm (0.30 inches) 7.62 mm (0.30 inches) 7.62 mm (0.30 inches) 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.62 – Screw terminal socket - 9362 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CSA, CE-2, cRUus, ukca, EAC-1, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Sensor supply terminal block - 2000-5352 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers