Wurth Elektronik GmbH & Co. KG Terminal Blocks - Headers, Plugs and Sockets 691364100012

Description
3.50 MM TERMINAL BLOCK PLUG, VER
Request a Quote
Description
3.50 MM TERMINAL BLOCK PLUG, VER
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 732-691364100012-ND is a 3.50 mm vertical cable entry plug designed for use in general electronic equipment. It features a green PA 66 insulator with a UL94-V0 flammability rating, ensuring safety in various applications. The metal housing is made of brass, and the terminal screw is zinc-plated steel, providing durability and corrosion resistance. This terminal block supports solid and stranded wire sizes ranging from 26 to 16 AWG (0.129 to 1.31 mm¬=) and has a current rating of 10 A with a working voltage of 300 VAC. It also has a maximum contact resistance of 20 mOhm and can withstand voltages up to 1.6 kV. The product is RoHS compliant and lead-free, making it suitable for environmentally conscious projects. Engineers should note that this component is intended for general electronics and may require additional reliability evaluations for use in critical applications such as aerospace or medical devices.

Datasheet Summary
Powered by GS/AI

The part number 732-691364100012-ND is a 3.50 mm vertical cable entry plug designed for use in general electronic equipment. It features a green PA 66 insulator with a UL94-V0 flammability rating, ensuring safety in various applications. The metal housing is made of brass, and the terminal screw is zinc-plated steel, providing durability and corrosion resistance. This terminal block supports solid and stranded wire sizes ranging from 26 to 16 AWG (0.129 to 1.31 mm¬=) and has a current rating of 10 A with a working voltage of 300 VAC. It also has a maximum contact resistance of 20 mOhm and can withstand voltages up to 1.6 kV. The product is RoHS compliant and lead-free, making it suitable for environmentally conscious projects. Engineers should note that this component is intended for general electronics and may require additional reliability evaluations for use in critical applications such as aerospace or medical devices.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 732-691364100012-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
732-691364100012-ND
Terminal Blocks - Headers, Plugs and Sockets 732-691364100012-ND
3.50 MM TERMINAL BLOCK PLUG, VER

3.50 MM TERMINAL BLOCK PLUG, VER

Buy Now Datasheet
Pluggable Terminal Blocks - 1916613P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1916613P
Pluggable Terminal Blocks 1916613P
Wurth Elektronik 691364100012

Wurth Elektronik 691364100012

Supplier's Site
Pluggable Terminal Blocks - 1916613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1916613
Pluggable Terminal Blocks 1916613
Wurth Elektronik 691364100012

Wurth Elektronik 691364100012

Supplier's Site
Pluggable Terminal Blocks - 1915505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1915505
Pluggable Terminal Blocks 1915505
Wurth Elektronik 691364100012

Wurth Elektronik 691364100012

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 732-691364100012-ND 1916613P 1916613
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp; Spring Clamp Solder
Features Terminal Plug; Mating Flange Terminal Plug Terminal Plug
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 4
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2843.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details