3.50 MM TERMINAL BLOCK PLUG, VER
Wurth Elektronik 691364100002
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 732-691364100002-ND | 1916677P |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | |
| Features | Terminal Plug; Mating Flange | Terminal Plug |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Terminal Block Type | Single Feed Through |