Wurth Elektronik 691352510011
Wurth Elektronik 691352510011
Wurth Elektronik 691352510011
TERM BLOCK PLUG 11POS 5.08MM
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1916211 | 1916211P | 732-691352510011-ND |
| Product Name | Pluggable Terminal Blocks | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Cable mount | Free Hanging (In-Line) | |
| Termination Options | Solder | Screw Clamp; Spring Clamp | |
| Features | Terminal Plug | Terminal Plug | Terminal Plug; Retention Latches (Wire Side) |
| Approvals | RoHS Compliant | RoHS Compliant | |
| # of Contacts | 11 | 11 | 11 |