Wurth Elektronik 691352510006
Wurth Elektronik 691352510006
TERM BLOCK PLUG 6POS 5.08MM
Pluggable Terminal Blocks WR-TBL Mod352 5.08mm 6Pin Hztl Hook Wr Sd
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8250770 | 732-2050-ND | 691352510006 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Cable mount | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Screw | Screw Clamp; Spring Clamp | Screw Clamp; Screw |
| Features | Terminal Plug | Terminal Plug; Retention Latches (Wire Side) | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| # of Contacts | 6 | 6 | 6 |