5.08 MM TERMINAL BLOCK HEADER, D
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 732-691332510008-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Features | Mating Flange |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Dual level |